The LM6154 is a quad operational amplifier with a 75 MHz gain-bandwidth product and rail-to-rail input and output swing, designed for high-speed signal conditioning in portable and low-power applications. It operates from a single supply of 2.7 V to 24 V with a supply current of 1.4 mA per amplifier and offers a large-signal slew rate of 45 V/µs. The device is packaged in a 14-pin SOIC with a body size of 8.636 mm × 3.912 mm and is rated for an operating temperature range of 0 °C to 70 °C. The part supports input common-mode voltage ranging from -0.25 V below the negative rail to 0.25 V above the positive rail and provides an output swing from 0.01 V to 4.99 V at 5 V supply.
Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers 14-SOIC 0 to 70
Quad Op Amp, 75MHz GBW, Rail-to-Rail, SOIC Product overview: LM6154BCM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 75MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6154BCM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 107897-LM6154BCM/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 24 V, ±1.35 V to 12 V
Operating Supply Current: 1.6mA
Channel Output Current: 16.9mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
OP AMP, 75MHZ, 30V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:75MHz; Slew Rate:30V/µs; Supply Voltage Range:2.7V to 24V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP AMP, 75MHZ, 30V/US, SOIC-14; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, 75MHZ, 30V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:75MHZ; SLEW RATE:30V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 75Mhz Lp RRIO Op Amp
LM6154 DUAL (LM6152) AND QUAD CH
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6154BCM/NOPB | 2675665 | 687-LM6154BCM/NOPB | LM6154BCM/NOPB-ND | 107897-LM6154BCM/NOPB | LM6154BCM/NOPB | 41K6213 | 26AJ7371 | LM6154BCM/NOPB | 47446586 | LM6154BCM/NOPB | LM6154BCM/NOPB | LM6154BCM/NOPB | LM6154BCM/NOPB |
| Product Name | LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | Op Amps | Quad 75MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6154BCM/NOPB | Op Amp, 75Mhz, 30V/us, Soic-14; No. Of Amplifiers Texas Instruments | Op Amp, 75Mhz, 30V/us, Soic-14; No. Of A; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 to 24 volts | 24 volts | 2.7 volts | ||||||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||||||
| GBW | 75 MHz | 80 MHz | 80 MHz | 80 MHz |