Quad Differential Comparator 14-SOIC 0 to 70
4-Ch Diff Comparator, 30V, 2.5mA, 1.3us, SOIC Product overview: LM339ADR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, 2.5mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019106-LM339ADR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 3mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Comparator Quad 15V/30V 14-Pin SOIC
Comparator Quad 15V/30V 14-Pin SOIC
Comparator Quad 15V/30V 14-Pin SOIC
COMPARATOR QUAD, SMD, SOIC14, 339; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
IC QUAD DIFF COMPARATOR 14 -SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC, COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Quad Diff A Grade
3mV 250nA SOIC-14 Comparators ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators |
| Product Number | LM339ADR | 692-LM339ADR | 019106-LM339ADR | 6612599P | 6612599 | 34AH0949 | LM339ADR | LM339ADR | 17107278 | LM339ADR | LM339ADR |
| Product Name | LM339A Quad Differential Comparator | 30V 2.5mA SOIC Linear Comparator IC | Linear - Linear - Comparators - LM339ADR | Comparators | Comparators | Comparator Quad, Smd, Soic14, 339; Comparator Type Texas Instruments | Linear - Comparators | Comparators | IC Chip | Analog Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | 2 to 30 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Open Collector | Open collector |