4MHz Op Amp, JFET Input, 16V/µs Slew Rate, DIP Product overview: LF351N from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF351N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1052306-LF351N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 32 V, ±3 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
J-FET Amplifier 1 Circuit 8-DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC, OP-AMP, 4MHZ, 16V/ US, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:1; SLEW RATE:16V/ªS; SUPPLY VOLTAGE RANGE:6V TO 32V; AMPLIFIER CASE STYLE:D. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 1 CIRCUIT 8DIP
Wide Bandwidth Single J-FET Operational Amplifier, Supply Voltage ± 18 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LF351N | 1052306-LF351N | 497-2966-5-ND | LF351N | LF351N | LF351N | 16469599 | LF351N | 70014191 |
| Product Name | 4MHz 16V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF351N | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | AMPLIFIER; OPERATIONAL; +/- 18V; 1.4 MA(TYP.) SUPPLY; 4 MHZ (TYP.); 3 MV (TYP.) |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 16 volts | 6 to 32 volts | 6 volts | 6 volts | 6 to 32 volts | ||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | ||
| Bandwidth | 4 MHz | 4 MHz | 4 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) |