Texas Instruments LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171BIN/NOPB

Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85
Request a Quote
Description
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM7171BIN/NOPB is a very high-speed, high-output current voltage feedback amplifier from Texas Instruments. It features a slew rate of 4100 V/Oºs and a wide unity-gain bandwidth of 200 MHz, making it suitable for high-speed applications. The amplifier operates with a low supply current of 6.5 mA and provides an output current capability of 100 mA. It is stable for gains as low as +2 or -1 and is specified for operation at ±15V and ±5V power supplies, allowing for large signal swings and enhanced dynamic range. The LM7171 is designed for various applications, including HDSL and ADSL drivers, video amplifiers, and professional video cameras, and it offers low distortion characteristics, making it suitable for ADC/DAC systems. The device is available in an 8-pin PDIP package, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LM7171BIN/NOPB is a very high-speed, high-output current voltage feedback amplifier from Texas Instruments. It features a slew rate of 4100 V/Oºs and a wide unity-gain bandwidth of 200 MHz, making it suitable for high-speed applications. The amplifier operates with a low supply current of 6.5 mA and provides an output current capability of 100 mA. It is stable for gains as low as +2 or -1 and is specified for operation at ±15V and ±5V power supplies, allowing for large signal swings and enhanced dynamic range. The LM7171 is designed for various applications, including HDSL and ADSL drivers, video amplifiers, and professional video cameras, and it offers low distortion characteristics, making it suitable for ADC/DAC systems. The device is available in an 8-pin PDIP package, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier - LM7171BIN/NOPB - Texas Instruments
Dallas, TX, United States
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier
LM7171BIN/NOPB
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier LM7171BIN/NOPB
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85

Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
220MHz 4100V 100mA Operational Amplifier IC
687-LM7171BIN/NOPB
220MHz 4100V 100mA Operational Amplifier IC 687-LM7171BIN/NOPB
High Speed Op Amp, 220MHz BW, 4100V/µs SR, 100mA IO, PDIP Product overview: LM7171BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 4100V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220MHz, 4100V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171BIN/NOPB can be used for catalog matching and distributor lookup.

High Speed Op Amp, 220MHz BW, 4100V/µs SR, 100mA IO, PDIP Product overview: LM7171BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 4100V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220MHz, 4100V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171BIN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM7171BIN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM7171BIN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LM7171BIN/NOPB-ND
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Op Amps - 5343762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5343762
Op Amps 5343762
Texas Instruments LM7171BIN/NOPB

Texas Instruments LM7171BIN/NOPB

Supplier's Site
Op Amps - 5343762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5343762P
Op Amps 5343762P
Texas Instruments LM7171BIN/NOPB

Texas Instruments LM7171BIN/NOPB

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB - 1054951-LM7171BIN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB
1054951-LM7171BIN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB 1054951-LM7171BIN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054951-LM7171BIN/NO PB Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 220MHz Amplifier Type: Voltage Feedback Slew Rate: 4100 V/μs Current - Input Bias: 2.7μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V Operating Supply Current: 6.5mA Channel Output Current: 118mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054951-LM7171BIN/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4100 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 118mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ic, Op Amp, H Speed, 200Mhz, 8Dip; No. Of Amplifiers Texas Instruments - 34AH0972 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, H Speed, 200Mhz, 8Dip; No. Of Amplifiers Texas Instruments
34AH0972
Ic, Op Amp, H Speed, 200Mhz, 8Dip; No. Of Amplifiers Texas Instruments 34AH0972
IC, OP AMP, H SPEED, 200MHZ, 8DIP; No. of Amplifiers:1 Amplifier; Bandwidth:125MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, H SPEED, 200MHZ, 8DIP; No. of Amplifiers:1 Amplifier; Bandwidth:125MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 47446762 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47446762
Linear Amplifier IC 47446762
INTERGRATED CIRCUIT, 200MHZ, 1 AMPLIFIER, 8DIP, 25MHZ BANDWIDTH, 4100V/S SLEW RATE, 5.5V TO 36VSUPPLY VOLTAGE, 8 PINS. FREE 2 YEAR RADWELL WARRANTY

INTERGRATED CIRCUIT, 200MHZ, 1 AMPLIFIER, 8DIP, 25MHZ BANDWIDTH, 4100V/S SLEW RATE, 5.5V TO 36VSUPPLY VOLTAGE, 8 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM7171BIN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM7171BIN/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8DIP

IC VOLTAGE FEEDBACK 1 CIRC 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM7171BIN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7171BIN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM7171BIN/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8DIP

IC VOLTAGE FEEDBACK 1 CIRC 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM7171BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171BIN/NOPB
IC VOLTAGE FEEDBACK 1 CIRC 8DIP

IC VOLTAGE FEEDBACK 1 CIRC 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM7171BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171BIN/NOPB
LM7171 VERY HIGH SPEED, HIGH OUT

LM7171 VERY HIGH SPEED, HIGH OUT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM7171BIN/NOPB
Operational Amplifiers - Op Amps LM7171BIN/NOPB
Operational Amplifiers - Op Amps Hi-Spd Hi-Output V Feedback Amp

Operational Amplifiers - Op Amps Hi-Spd Hi-Output V Feedback Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7171BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LM7171BIN/NOPB
Voltage Feedback Amplifier 1 Circuit 8-PDIP

Voltage Feedback Amplifier 1 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM7171BIN/NOPB 687-LM7171BIN/NOPB LM7171BIN/NOPB-ND 5343762 5343762P 1054951-LM7171BIN/NOPB 34AH0972 47446762 LM7171BIN/NOPB LM7171BIN/NOPB LM7171BIN/NOPB LM7171BIN/NOPB LM7171BIN/NOPB LM7171BIN/NOPB
Product Name LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier 220MHz 4100V 100mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171BIN/NOPB Ic, Op Amp, H Speed, 200Mhz, 8Dip; No. Of Amplifiers Texas Instruments Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC Rail/Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; Mdip DIP; MDIP DIP; PDIP; 8-PDIP Through Hole Through Hole Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 18 volts 5.5 to 36 volts 5.5 to 36 volts 5.5 volts 5.5 volts
Slew Rate 4100 V/µs 4100 V/µs 4100 V/µs 4100 V/µs 0.0041 V/µs 4100 V/µs 4100 V/µs 4100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 18 milliamps
VOS 1.5 millivolts
View Details
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-88760022A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details