The LM358AM/NOPB is a low-power, dual operational amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, designed for single-supply operation from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V. It features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 500 μA. The input common-mode voltage range includes ground, and the output can swing to ground. It operates from 0 °C to 70 °C and meets standard industrial requirements for general signal conditioning, transducer amplification, and battery-powered systems.
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 1MHz, 32V, 8-SOIC, SM Product overview: LM358AM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358AM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206371-LM358AM/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps LOW PWR DUAL OP AMP
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS
OP AMP, 1MHZ, 0.1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP AMP, DUAL LOW POWER, SOIC8, 358; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358AM/NOPB | 1025747 | 5361108P | LM358AMNS/NOPB-ND | 687-LM358AM/NOPB | 206371-LM358AM/NOPB | 47450865 | LM358AM/NOPB | LM358AM/NOPB | LM358AM/NOPB | LM358AM/NOPB | 41K4886 | LM358AM/NOPB |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 1MHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358AM/NOPB | Optoisolator IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Op Amp, 1Mhz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | 3 volts | 3 to 32 volts | |||||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||||||
| CMRR | 65 dB |