Low Power Low Offset Voltage Dual Comparator 8-PDIP -40 to 85
Win Source Part Number: 1338806-LM2903N/NOPB
Category: Integrated Circuits (ICs) - Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 40
Output Type: Open-Collector, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM2903
Dual Low-power Voltage Comparator PDIP8
Dual Low-power Voltage Comparator PDIP8
Dual Low-power Voltage Comparator PDIP8
PRECISION COMPARATOR, DUAL, 1.5 US, DIP-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Rail-to-Rail 8-PDIP
Analog Comparators Lo pwr Lo Offset Vtg Dual Comparator
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2903N/NOPB | 1338806-LM2903N/NOPB | 7968032 | 7968032P | 26AJ7220 | LM2903N/NOPB | LM2903N/NOPB | 47440095 |
| Product Name | LM2903-N Low Power Low Offset Voltage Dual Comparator | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparators | Precision Comparator, Dual, 1.5 Us, Dip-; Msl Texas Instruments | Comparators | Analog Comparators | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | |||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |