Low Power Low Offset Voltage Quad Comparator 14-SOIC -25 to 85
The Texas Instruments LM139, LM239, LM339 and LM2901 are quad differential input voltage comparators designed to operate from a single power supply over a wide range of voltages. The common mode input voltage range includes ground and the devices have open collector outputs.
Comparator Type = General Purpose
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Output Type = Open Collector
Number of Channels per Chip = 4
Typical Response Time = 1.3µs
Pin Count = 14
Typical Single Supply Voltage = 3 - 28 V
Dimensions = 8.64 x 3.91 x 1.45mm
Delivery on production packaging - Tube. This product is non-returnable.
The Texas Instruments LM139, LM239, LM339 and LM2901 are quad differential input voltage comparators designed to operate from a single power supply over a wide range of voltages. The common mode input voltage range includes ground and the devices have open collector outputs.
Comparator Type = General Purpose
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Output Type = Open Collector
Number of Channels per Chip = 4
Typical Response Time = 1.3µs
Pin Count = 14
Typical Single Supply Voltage = 3 - 28 V
Dimensions = 8.64 x 3.91 x 1.45mm
The Texas Instruments LM139, LM239, LM339 and LM2901 are quad differential input voltage comparators designed to operate from a single power supply over a wide range of voltages. The common mode input voltage range includes ground and the devices have open collector outputs.
Comparator Type = General Purpose
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Output Type = Open Collector
Number of Channels per Chip = 4
Typical Response Time = 1.3µs
Pin Count = 14
Typical Single Supply Voltage = 3 to 28 V
Dimensions = 8.64 x 3.91 x 1.45mm
Analog Comparators LOW PWR LOW OFFSET VLTG QUAD COMPARATOR
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
IC, COMPARATOR, QUAD, SMD; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL;RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | LM339M/NOPB | 5361344P | LM339M/NOPB | LM339M/NOPB | 29AH1123 |
Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Analog Comparators | Comparators | Ic, Comparator, Quad, Smd; Comparator Type Texas Instruments | |
RoHS Compliant | RoHS | RoHS | RoHS | ||
Supply Voltage (VS) | 2 to 36 volts | 3 to 28 volts | 1 to 18 volts | ||
VOS | 5 millivolts | 5 millivolts | |||
Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 to 70 C (32 to 158 F) |