Texas Instruments LM2904-N Low Power Dual Operational Amplifier LM2904M

Description
Low Power Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2904-N Low Power Dual Operational Amplifier - LM2904M - Texas Instruments
Dallas, TX, United States
LM2904-N Low Power Dual Operational Amplifier
LM2904M
LM2904-N Low Power Dual Operational Amplifier LM2904M
Low Power Dual Operational Amplifier 8-SOIC -40 to 85

Low Power Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904M-ND
Instrumentation, Op Amps, Buffer Amps LM2904M-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - LM2904M - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904M
Instrumentation, OP Amps, Buffer Amps LM2904M
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904M
Instrumentation, OP Amps, Buffer Amps LM2904M
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear Amplifier IC - 47440099 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47440099
Linear Amplifier IC 47440099
DISCONTINUED BY MANUFACTURER, IC, DUAL OP-AMP, 7000 UV OFFSET-MAX, 0.2 MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC, DUAL OP-AMP, 7000 UV OFFSET-MAX, 0.2 MHZ BAND WIDTH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LM2904M LM2904M-ND LM2904M LM2904M LM2904M 47440099
Product Name LM2904-N Low Power Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Supply Voltage (VS) 3 to 26 volts
VOS 7 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 50 dB
GBW 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC5665IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1800 V/µs
Bandwidth 90 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers