Dual Differential Comparator 8-SOIC 0 to 70
Comparator, 2 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Comparator, 2 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Comparator Dual 15V/30V 8-Pin SOIC
Comparator Dual 15V/30V 8-Pin SOIC
Comparator Dual 15V/30V 8-Pin SOIC
Dual Comparator IC, 2-Ch, 36V, 0.3us, SOIC, TTL Out Product overview: LM393AD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393AD can be used for catalog matching and distributor lookup.
ANALOG COMPARATOR, DIFFERENTIAL, 4-30V SUPPLY RANGE, 2 CHANNEL, 1.3US RESPONSE TIME, SOIC CASE STYLE, 8 PIN, 0-70C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
DUAL DIFFERENTIAL COMPARATORS/; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
Analog Comparators Dual Differential
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM393AD | LM393AD | 6612810P | 6612810 | 692-LM393AD | 16702944 | LM393AD | 29AH6336 | LM393AD |
| Product Name | LM393A Dual Differential Comparator | Comparators | Comparators | Dual 36V SOIC Linear Comparator IC | IC Chip | Comparators | Dual Differential Comparators/; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 30 volts | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 2 millivolts | 2 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | Open Collector | Open collector |