The LM319AM is a high-speed dual comparator designed by Texas Instruments, suitable for a wide range of applications. It operates from a single 5-V supply and is capable of handling supply voltages up to ±15 V. The device features two independent comparators with a typical response time of 80 ns at ±15 V, making it suitable for fast signal processing tasks. The LM319AM has a maximum input current of 1 OºA over temperature, which contributes to its precision. It is specified for operation in the temperature range of 0°C to +70°C. The output stage is designed to drive loads such as lamps and relays with currents up to 25 mA, and it is compatible with various logic families including RTL, DTL, and TTL. The device is available in a 14-pin SOIC package, making it a compact solution for space-constrained applications.
High Speed Dual Comparator 14-SOIC 0 to 70
IC DUAL COMPARATOR, 10000 uV OFFSET-MAX, 80 ns RESPONSE TIME, PDSO14, SOP-14, Comparator Product overview: LM319AM from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319AM can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Analog Comparators High Speed Dual Comparator 14-SOIC 0 to 70
DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 8000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR DUAL HI SPD 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM319AM | 692-LM319AM | LM319AM | LM319AM | 49027194 | LM319AM |
| Product Name | LM319-N High Speed Dual Comparator | Dual Linear Comparator IC | Comparators | Analog Comparators | Comparator | Linear - Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |||||
| VOS | 8 millivolts | 1 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain |