The LM3302N is a quad differential comparator in a 14-pin PDIP package, measuring 19.30mm × 6.40mm, designed for operation from single or dual supplies ranging from 2V to 28V. It features a typical supply current drain of 0.8mA, independent of supply voltage, and includes a common-mode input voltage range that extends to ground. The device offers low input offset voltage of 3mV typical, input bias current of 25nA typical, and output compatibility with TTL, MOS, and CMOS logic. Operable from -40°C to 85°C, it supports differential input voltages up to ±28V and has open-collector outputs for wired-AND configurations.
Quad, General Purpose Differential Comparator 14-PDIP -40 to 85
Comparator Quad ±14V/28V 14-Pin PDIP Tube Product overview: LM3302N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14V, 28V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 14V, 28V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302N can be used for catalog matching and distributor lookup.
IC, COMPARATOR, 4 FUNC, 20000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, QUAD, 28V, 14DIP; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 28V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, Open Collector /RoHS Compliant: Yes
Analog Comparators Quad Differential Comparator
IC COMPARATOR QUAD DIFF 14-DIP
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM3302N | 692-LM3302N | 71561284 | 34AH0948 | LM3302N | LM3302N | LM3302N |
| Product Name | LM3302 Quad, General Purpose Differential Comparator | Quad 14V 28V Linear Comparator IC | IC Chip | Comparator, Quad, 28V, 14Dip; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 28 volts | 2 to 28 volts | |||||
| VOS | 20 millivolts | 20 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |