Precision JFET-input Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 2000uV Offset-Max, JFET, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1196131-LF411CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 2mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LF411
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
J-FET Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Hi Spd JFET Op Amp
OP AMP, SINGLE BIFET, SOIC8, 411; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC, J-FET, AMPLIFIER, 1 CIRCUIT,13V/US, 7 TO 36V, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LF411CD | LF411CD | 1196131-LF411CD | 296-12846-5-ND | LF411CD | 26AJ6960 | LF411CD | 16823814 | LF411CD |
| Product Name | LF411 Precision JFET-input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF411CD | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Op Amp, Single Bifet, Soic8, 411; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 3.5 to 18 volts | ||||||
| VOS | 2 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 3400 microamps | ||||||||
| CMRR | 70 dB |