Low Power, Precision Instrumentation Amplifier 8-VSSOP -40 to 125
150kHz Inst Amp, 100dB CMRR, 25uV Vos, 5.5V, VSSOP Product overview: INA333AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA333AIDGKR can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 017310-INA333AIDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 150kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 10μV
Family Name: INA333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 50μA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): MAX4209TAUA+; MAX4209KAUA+; MAX4209KAUA+T;
Introduction Date: May 01, 2008
ECCN: 39569
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Sensing & Instrumentation, Medical, Portable Devices, Test & Measurement, Industrial
INSTRUMENT AMPLIFIER, 150KHZ, 115DB, MSOP-8. FREE 2 YEAR RADWELL WARRANTY
70pA 10uV 150kHz Single MSOP-8 Instrumentation OpAmps ROHS
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
INST AMP, 150KHZ, 115DB, 8VSSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:10µV; Slew Rate:0.16V/µs; Bandwidth:150kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Amplifier Output:Rail RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA333AIDGKR | 687-INA333AIDGKR | 296-23564-2-ND | 017310-INA333AIDGKR | 17210782 | INA333AIDGKR | INA333AIDGKR | INA333AIDGKR | INA333AIDGKR | 34AH0843 | INA333AIDGKR |
| Product Name | INA333 Low Power, Precision Instrumentation Amplifier | 150kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA333AIDGKR | Linear Amplifier IC | Operational Amplifier/Comparator >> Instrumentation OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Inst Amp, 150Khz, 115Db, 8Vssop; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||
| CMRR | 100 dB | ||||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| IBIAS | 2.00E-4 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA |