The LM7171 is a high-speed voltage-feedback amplifier designed for video and high-speed signal processing applications, with a slew rate of 4100 V/μs, a unity-gain bandwidth of 200 MHz, and an output current of 100 mA. It is available in an 8-pin SOIC package measuring 4.90 mm × 6 mm and operates from ±5 V to ±15 V with a supply current of 6.5 mA. The device is specified for operation from −40 °C to 85 °C and meets ESD protection standards of ±2500 V HBM and ±1500 V CDM.
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8
High Speed Op Amp, 220MHz BW, 100mA Out, 4100V/µs SR, SOIC Product overview: LM7171AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 100mA, 4100V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220MHz, 100mA, 4100V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIM/NOPB can be used for catalog matching and distributor lookup.
OP AMP, 200MHZ, 4100V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC, OP AMP, SINGLE, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:4100V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP AMP, 200MHZ, 4100V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:200MHZ; SLEW RATE:4100V/ S; SUPPLY VOLTAGE RANGE:5.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Hi-Spd Hi-Output V Feedback Amp
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM7171AIM/NOPB | LM7171AIM/NOPB-ND | LM7171AIM/NOPB | 687-LM7171AIM/NOPB | 41K6272 | LM7171AIM/NOPB | LM7171AIM/NOPB | LM7171AIM/NOPB | 47446746 | LM7171AIM/NOPB |
| Product Name | LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 220MHz 100mA 4100V SOIC Operational Amplifier IC | Op Amp, 200Mhz, 4100V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | |||||||
| Slew Rate | 4100 V/µs | 4100 V/µs | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |