Quad Differential Comparator 14-PDIP -40 to 125
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, PDIP14
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 018911-LM2901N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive
Comparator Differential Open-Collector, Rail-to-Rail 14-PDIP
COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC QUAD DIFF COMP 14-DIP
IC, COMPARATOR QUAD, 2901, DIP14; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, DTL, ECL, RoHS Compliant: Yes
Analog Comparators Quad Diff
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901N | LM2901N | 018911-LM2901N | LM2901N | LM2901N | 87966866 | LM2901N | 64AH3832 | LM2901N |
| Product Name | LM2901 Quad Differential Comparator | Linear - Linear - Comparators - LM2901N | Comparators | Comparators | IC Chip | Linear - Comparators | Ic, Comparator Quad, 2901, Dip14; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 1 to 18 volts | ||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |