Texas Instruments High-Performance Analog Linear Amplifier IC LMC6482IN/NOPB-ND

Description
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 47441733 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47441733
Linear Amplifier IC 47441733
OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL, CMOS, 1.5MHZ, 30MA; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:1.3V/S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Amplifier and Comparator Chips
Product Number 47441733
Product Name Linear Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
4 suppliers