Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5V, 1.9V/µs SR, TSSOP Product overview: LMV824IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, 1.9V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, 1.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824IPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 5500uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 923516-LMV824IPW
Series: LMV®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMV824
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-33327-5, LMV824IPW-ND
Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO
PRICE/EA (MIN PURCH= 810) - IC, OP-AMP, 5.5MHZ, 1.9V/ S, TSSOP-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:5.5MHZ; SLEW RATE:1.9V/ S; SU. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV824IPW | LMV824IPW | 296-33327-5-ND | 923516-LMV824IPW | 815-LMV824IPW | 16804716 | LMV824IPW | LMV824IPW |
| Product Name | Quad 5.5MHz 5V 1.9V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IPW | Operational Amplifiers - Op Amps Quad Low-Voltage Low Power RRO | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5 volts | 2.7 volts | 5.5 volts | |||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs | 1.90E-6 V/µs | |||
| Bandwidth | 5.5 MHz | 5.5 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |