CMOS Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 135647-LMC660CMX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 14-SOIC 0 to 70 Product overview: LMC660CMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15.5V, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15.5V, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660CMX/NOPB can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps CMOS QUAD OP AMP
OP-AMP, 1.4MHZ, 1.1V/ US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
(PRICE/TC), OP-AMP, 1.4MHZ, 1.1V/ US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:4.75V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660CMX/NOPB | 135647-LMC660CMX/NOPB | LMC660CMX/NOPBCT-ND | 687-LMC660CMX/NOPB | LMC660CMX/NOPB | LMC660CMX/NOPB | LMC660CMX/NOPB | 28AH2806 | 47441797 | LMC660CMX/NOPB | LMC660CMX/NOPB |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660CMX/NOPB | Instrumentation, Op Amps, Buffer Amps | Quad 15.5V 1.4MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 1.4Mhz, 1.1V/ Us, Soic-14; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 70 dB |