Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019496-LMC6035IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Family Name: LMC6035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 650μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): LMC6035IMQ1; LMC6035IMXQ1; TS912IYD; TS912BIYD;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Dual Op Amp, CMOS, 1.4MHz GBW, 63dB CMRR, 90pA Ib, 2V-15.5V, SOIC Product overview: LMC6035IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 2V, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 2V, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMX/NOPB can be used for catalog matching and distributor lookup.
(PRICE/TC), OP-AMP, DUAL, 1.4MHZ, 1.5V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:2V TO 15.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 1.4MHZ, 1.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMC6035IMX/NOPB | LMC6035IMX/NOPBDKR-ND | 019496-LMC6035IMX/NOPB | 687-LMC6035IMX/NOPB | 49034292 | LMC6035IMX/NOPB | LMC6035IMX/NOPB | LMC6035IMX/NOPB | LMC6035IMX/NOPB | 28AH2780 | LMC6035IMX/NOPB |
| Product Name | LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMX/NOPB | Dual 1.4MHz 2V 15.5V Operational Amplifier IC | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 1.4Mhz, 1.5V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | 2 to 15.5 volts | 2 volts | 2 volts | ||||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 800 microamps | ||||||||||
| CMRR | 63 dB |