Texas Instruments LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier LMC6036IM

Description
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier - LMC6036IM - Texas Instruments
Dallas, TX, United States
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier
LMC6036IM
LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier LMC6036IM
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85

Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6036IM-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6036IM-ND
Instrumentation, Op Amps, Buffer Amps LMC6036IM-ND
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - LMC6036IM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1.4MHz SOIC Operational Amplifier IC
687-LMC6036IM
Quad 1.4MHz SOIC Operational Amplifier IC 687-LMC6036IM
Quad Op Amp, 1.4MHz BW, 500uV Vos, SOIC, CMOS Product overview: LMC6036IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IM can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.4MHz BW, 500uV Vos, SOIC, CMOS Product overview: LMC6036IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear Amplifier IC - 47443862 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47443862
Linear Amplifier IC 47443862
OPERATIONAL AMPLIFIER, QUAD, 1.4 MHZ, 4, 1.5 V/ S, 2V TO 15.5V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, QUAD, 1.4 MHZ, 4, 1.5 V/ S, 2V TO 15.5V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6036IM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6036IM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6036IM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6036IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6036IM
Integrated Circuits (ICs) - Linear - Amplifiers LMC6036IM
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6036IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6036IM
Instrumentation, OP Amps, Buffer Amps LMC6036IM
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6036IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6036IM
Instrumentation, OP Amps, Buffer Amps LMC6036IM
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6036IM LMC6036IM-ND LMC6036IM 687-LMC6036IM 47443862 LMC6036IM LMC6036IM LMC6036IM LMC6036IM
Product Name LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.4MHz SOIC Operational Amplifier IC Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2 to 15.5 volts 2 to 15.5 volts 2 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 675 microamps
CMRR 63 dB
GBW 1.4 MHz 1.4 MHz 1.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
8 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers