Texas Instruments Integrated Circuits(ICs) LF357M

Description
Manufacturer: Texas Instruments Win Source Part Number: 296550-LF357M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Family Name: LF357 Alternative Parts (Cross-Reference): AD744JR-REEL7; AD744JR-REEL; AD744KR-REEL7; AD744KR-REEL; Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 296550-LF357M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Family Name: LF357 Alternative Parts (Cross-Reference): AD744JR-REEL7; AD744JR-REEL; AD744KR-REEL7; AD744KR-REEL; Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 296550-LF357M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
296550-LF357M
Integrated Circuits(ICs) 296550-LF357M
Manufacturer: Texas Instruments Win Source Part Number: 296550-LF357M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Family Name: LF357 Alternative Parts (Cross-Reference): AD744JR-REEL7; AD744JR-REEL; AD744KR-REEL7; AD744KR-REEL; Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 296550-LF357M
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Family Name: LF357
Alternative Parts (Cross-Reference): AD744JR-REEL7; AD744JR-REEL; AD744KR-REEL7; AD744KR-REEL;
Introduction Date: May 01, 2000
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
20MHz 50V Operational Amplifier IC - 687-LF357M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHz 50V Operational Amplifier IC
687-LF357M
20MHz 50V Operational Amplifier IC 687-LF357M
Op Amp, 20MHz BW, 13mV Offset, 50V/µs SR, 8-Pin SOP Product overview: LF357M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 50V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 50V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF357M can be used for catalog matching and distributor lookup.

Op Amp, 20MHz BW, 13mV Offset, 50V/µs SR, 8-Pin SOP Product overview: LF357M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 50V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 50V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF357M can be used for catalog matching and distributor lookup.

Supplier's Site
Linear Amplifier IC - 210877677 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
210877677
Linear Amplifier IC 210877677
JFET OP AMP, 8 PIN SOIC (3.9MM). FREE 2 YEAR RADWELL WARRANTY

JFET OP AMP, 8 PIN SOIC (3.9MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 296550-LF357M 687-LF357M 210877677
Product Name Integrated Circuits(ICs) 20MHz 50V Operational Amplifier IC Linear Amplifier IC
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 9210809P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details