The LF353P is a dual JFET-input operational amplifier in an 8-pin PDIP package, measuring 9.81mm by 6.35mm. It operates from 0°C to 70°C with a typical gain-bandwidth of 3MHz, a slew rate of 13V/µs, input bias current of 50pA, and supply current of 3.6mA. The device features high input impedance and internally-trimmed offset voltage, suitable for applications including signal conditioning and analog filtering.
Dual General-Purpose JFET-input Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, JFET Input, 3MHz, 70dB CMRR, PDIP Product overview: LF353P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002483-LF353P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Family Name: LF353
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±3.5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1361CN8 PBF; LT1361CN8#PBF; LT1364CN8;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Audio, Industrial
J-FET Amplifier 2 Circuit 8-PDIP
IC, OP AMP, DUAL JFET, DIP8, 353; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:13V/¦S; SUPPLY VOLTAGE RANGE:¦ 3.5V TO ¦ 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Op Amp
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, OP AMP, DUAL JFET, DIP8, 353; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
5mV 3MHz 50pA DIP-8 FET InputAmplifiers ROHS
J-FET Amplifier 2 Circuit 8-PDIP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LF353P | 527300 | 687-LF353P | 002483-LF353P | 296-7139-5-ND | 16747418 | LF353P | LF353P | LF353P | 29AH1058 | LF353P | LF353P |
| Product Name | LF353 Dual General-Purpose JFET-input Operational Amplifier | Op Amps | Dual 3MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353P | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Jfet, Dip8, 353; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 3.5 to 18 volts | 7 volts | 7 volts | 3.5 to 18 volts | ||||||
| VOS | 10 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| Quiescent Current (IQ) | 3250 microamps | |||||||||||
| CMRR | 70 dB |