Texas Instruments LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers LMV324MX/NOPB

Description
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
Request a Quote
Description
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV324-N is a quad, low-voltage, rail-to-rail output operational amplifier designed for general-purpose applications requiring space efficiency and low cost. It operates from a 2.7-V to 5.5-V supply and features an industrial temperature range of -40°C to +125°C, a gain-bandwidth product of 1 MHz, and a supply current of 410 µA. This device is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with rail-to-rail output swing and input common-mode voltage range including ground. The LMV324MX/NOPB variant is qualified to AEC-Q100 grade 1 for automotive use and meets the same electrical specifications as the base series.

Datasheet Summary
Powered by GS/AI

The LMV324-N is a quad, low-voltage, rail-to-rail output operational amplifier designed for general-purpose applications requiring space efficiency and low cost. It operates from a 2.7-V to 5.5-V supply and features an industrial temperature range of -40°C to +125°C, a gain-bandwidth product of 1 MHz, and a supply current of 410 µA. This device is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with rail-to-rail output swing and input common-mode voltage range including ground. The LMV324MX/NOPB variant is qualified to AEC-Q100 grade 1 for automotive use and meets the same electrical specifications as the base series.

Suppliers

Company
Product
Description
Supplier Links
LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers - LMV324MX/NOPB - Texas Instruments
Dallas, TX, United States
LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers
LMV324MX/NOPB
LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers LMV324MX/NOPB
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85

General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324MX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV324MX/NOPBDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324MX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV324MX/NOPBCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV324MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV324MX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV324MX/NOPBTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 1.35V 5.5V Operational Amplifier IC
687-LMV324MX/NOPB
Quad 1MHz 1.35V 5.5V Operational Amplifier IC 687-LMV324MX/NOPB
Quad Op Amp, 1MHz BW, Rail-to-Rail, 1.35V-5.5V, SOIC, SM Product overview: LMV324MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.35V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.35V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324MX/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, Rail-to-Rail, 1.35V-5.5V, SOIC, SM Product overview: LMV324MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.35V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.35V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB - 019590-LMV324MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB
019590-LMV324MX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB 019590-LMV324MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019590-LMV324MX/NOPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 019590-LMV324MX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 410μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
Linear Amplifier IC - 47443910 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47443910
Linear Amplifier IC 47443910
OPERATIONAL AMPLIFIER, OP AMPS, SUPPLY SPAN: 2.7- 5.5 V, INPUT OFFSET: 1.7 MV, OUTPUT CHANNEL: 160 MA, INPUT BIAS 15 NA, GAIN BANDWIDTH PRODUCT: 1 MHZ, SLEW RATE: 1V/µS, 14 PIN, 4 CIRCUITS, RAIL TO RAIL. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, OP AMPS, SUPPLY SPAN: 2.7- 5.5 V, INPUT OFFSET: 1.7 MV, OUTPUT CHANNEL: 160 MA, INPUT BIAS 15 NA, GAIN BANDWIDTH PRODUCT: 1 MHZ, SLEW RATE: 1V/µS, 14 PIN, 4 CIRCUITS, RAIL TO RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Op Amp, 1Mhz, 1V/us, Soic-14; No. Of Amp; Msl Texas Instruments - 29AH6162 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 1V/us, Soic-14; No. Of Amp; Msl Texas Instruments
29AH6162
Op Amp, 1Mhz, 1V/us, Soic-14; No. Of Amp; Msl Texas Instruments 29AH6162
OP AMP, 1MHZ, 1V/US, SOIC-14; NO. OF AMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1MHZ, 1V/US, SOIC-14; NO. OF AMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324MX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324MX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV324MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV324MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV324MX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324MX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV324MX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324MX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV324MX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV324MX/NOPB
Operational Amplifiers - Op Amps LMV324MX/NOPB
Operational Amplifiers - Op Amps GEN PURP, LOW VLTG RRO OP AMP

Operational Amplifiers - Op Amps GEN PURP, LOW VLTG RRO OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV324MX/NOPB LMV324MX/NOPBDKR-ND 687-LMV324MX/NOPB 019590-LMV324MX/NOPB 47443910 29AH6162 LMV324MX/NOPB LMV324MX/NOPB LMV324MX/NOPB LMV324MX/NOPB
Product Name LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Quad 1MHz 1.35V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324MX/NOPB Linear Amplifier IC Op Amp, 1Mhz, 1V/us, Soic-14; No. Of Amp; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 7 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 208 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:9 650MHZ 28PLCC - 815-CDCVF111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 100 milliamps
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CGS2535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers