Dual Differential Comparator 8-PDIP 0 to 70
Dual comparator,LM393P 1.3ns DIP8
Dual comparator,LM393P 1.3ns DIP8
Dual comparator,LM393P 1.3ns DIP8
Dual Comparator IC, 2-Ch, 18V, 300ns, PDIP Product overview: LM393P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393P can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential
ANALOG COMPARATOR, LM393 SERIES, 2 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP8, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Open-Collector, Rail-to-Rail 8-PDIP
5mV 250nA PDIP-8 Comparators ROHS
IC, COMPARATOR DUAL, DIP8, 393; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393P | 8660231 | 810239 | 810239P | 692-LM393P | LM393P | 16709348 | LM393P | LM393P | 34AH0964 |
| Product Name | LM393 Dual Differential Comparator | Comparators | Comparators | Comparators | Dual 18V Linear Comparator IC | Analog Comparators | IC Chip | Comparators | Operational Amplifier/Comparator >> Comparators | Ic, Comparator Dual, Dip8, 393; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Cmos, mos, open collector, ttl | Open collector | TTL; CMOS; Open Collector, CMOS, TTL, MOS |