Low Power Quad Operational Amplifier 14-CDIP -25 to 85
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, CDIP14
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, CDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 071036-LM224J
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Quad Op Amp, 0.5V/µs Slew Rate, 600kHz BW, 14-Pin DIP Product overview: LM224J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.5V, 600kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.5V, 600kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224J can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
OP AMP, QUAD IND SPEC, DIP14, 224; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: No
Operational Amplifiers - Op Amps Low Power Quad Operational Amplifier 14-CDIP -25 to 85
General Purpose Amplifier 4 Circuit 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
OPERATIONAL AMPLIFIER, 4-CHANNEL, GAIN BANDWIDTH: 1.2 MHZ, SLEW RATE: 500 MV/US, SUPPLY VOLTAGE: 3-32 V, CASE: CDIP-14, INPUT TYPE: RAIL-TO-RAIL. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224J | LM224J | 071036-LM224J | 687-LM224J | LM224J-ND | LM224J | 29AH6212 | LM224J | LM224J | LM224J | 47439342 |
| Product Name | LM224-N Low Power Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224J | Quad 0.5V 600kHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Ind Spec, Dip14, 224; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 1.5 to 16 volts | ||||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 70 dB | ||||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |