Low Power Low Offset Voltage Quad Comparator 14-SOIC -25 to 85
Quad Comparator, 18V, 2mV Vos, 200uA, SOIC, General Purpose Product overview: LM339AMX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 200uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, 200uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AMX/NOPB can be used for catalog matching and distributor lookup.
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR QUAD LO PWR 14SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, SOIC-14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators LOW PWR LOW OFFSET VLTG QUAD COMPARATOR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339AMX/NOPB | 692-LM339AMX/NOPB | 47435391 | LM339AMX/NOPB | LM339AMX/NOPB | 33AH4168 | 34AH0951 | LM339AMX/NOPB |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Quad 18V 200uA SOIC Linear Comparator IC | IC Chip | Linear - Comparators | Comparators | Comparator, Quad, 1.3Us, Soic-14; Comparator Type Texas Instruments | Comparator, Quad, 1.3Us, Soic-14; Msl Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | |||||
| VOS | 5 millivolts | 2 millivolts | ||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain |