Dual High-Speed Comparator, 80ns, TTL Output, SO, Bipolar Product overview: LM319D from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1198595-LM319D
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: Open-Collector, Open-Emitter, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 8mV at ±15V
Current - Input Bias (Maximum): 1μA at ±15V
Alternative Parts (Cross-Reference): LM219DT; LM319MX/HAPB; LM319D,623;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
Family Part Number: LM319
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 30V, ±2.5V ~ 15V
Current - Quiescent (Maximum): 12.5mA
IC COMPARATOR DUAL HS 14-SOIC
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-SO
HIGH SPEED COMPARATOR, DUAL, 80NS, SOIC-14; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
COMPARATOR, 2 FUNC, 10000UV OFFSET-MAX, 80NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR DUAL HS 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM319D | 1198595-LM319D | LM319D | LM319D | 89K0686 | 16462211 | 761-LM319D |
| Product Name | Dual Linear Comparator IC | Linear - Linear - Comparators - LM319D | Linear - Comparators | Comparators | High Speed Comparator, Dual, 80Ns, Soic-14; Comparator Type Stmicroelectronics | Comparator | IC COMPARATOR DUAL HS 14-SOIC |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 28 volts | 5 to 30 volts | 5 to 15 volts | 15 volts | |||
| Power Dissipation (PD) | 830 milliwatts | 830 milliwatts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154, 3.90mm Width) |