The INA141U is a precision, low-power instrumentation amplifier with fixed gains of 10 V/V or 100 V/V, designed for applications such as medical instrumentation and data acquisition. It is packaged in an 8-pin SOIC measuring 4.9 mm × 6 mm and operates over a temperature range of −40°C to +85°C. The device features a maximum offset voltage of 50 µV at G = 100 V/V, a drift of 0.5 µV/°C, a common-mode rejection ratio of 117 dB minimum, and an input bias current of 5 nA maximum. Power supplies range from ±2.25 V to ±18 V, with a quiescent current of 750 µA. Input protection accommodates up to ±40 V. The gain is set by internal resistors and requires no external components.
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier, 1 Func, 100uV Offset-Max, 1MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 082523-INA141U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 750μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial
1MHz Inst Amp, 117dB CMRR, 18V Dual Supply, 1-Ch, SOIC Product overview: INA141U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141U can be used for catalog matching and distributor lookup.
IC, INSTRUMENT AMP, 1MHZ, 125DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:100µV; Slew Rate:4V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; CMRR:125dB RoHS Compliant: Yes
IC, AMP INSTRUMENTATION, SOIC8, 141; No. of Amplifiers:1 Amplifier; Input Offset Voltage:100µV; Slew Rate:4V/µs; Bandwidth:200kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
INSTRUMENTATION AMPLIFIER, 1 FUNC, 100UV OFFSET-MAX, 1MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA141U | INA141U-ND | INA141U | 082523-INA141U | 687-INA141U | 80K5907 | 28AH2609 | INA141U | INA141U | 16976257 | INA141U |
| Product Name | INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U | Dual 1MHz 18V SOIC Operational Amplifier IC | Ic, Instrument Amp, 1Mhz, 125Db, Soic-8; No. Of Amplifiers Texas Instruments | Ic, Amp Instrumentation, Soic8, 141; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 10 to 100 V/V | ||||||||||
| CMRR | 117 dB | ||||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 2.25 to 18 volts | |||||||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA |