Quad Comparator IC, ±16V/32V, 4-Ch, SOIC, 1.3µs Product overview: LM239ADT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239ADT can be used for catalog matching and distributor lookup.
Analogue Comparator, Quad, Voltage, 4, 1.3 s, 1V to 18V, SOIC, 14 RoHS Compliant: Yes
Analogue Comparator, Quad, Voltage, 4, 1.3 s, 1V to 18V, SOIC, 14 RoHS Compliant: Yes
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Lo-Pwr Quad Voltage
IC COMPARATOR LP QUAD 14-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
2mV 100nA SOIC-14 Comparators ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM239ADT | 33R0194 | 16462071 | LM239ADT | LM239ADT | LM239ADT | LM239ADT |
| Product Name | Quad 16V 32V SOIC Linear Comparator IC | Analogue Comparator, Quad, Voltage, 4, 1.3 S, 1V To 18V, Soic, 14 Rohs Compliant Stmicroelectronics | IC Chip | Analog Comparators | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 32 volts | |||||
| Power Dissipation (PD) | 830 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |