Texas Instruments LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier LM6144BIN/NOPB

Description
Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier - LM6144BIN/NOPB - Texas Instruments
Dallas, TX, United States
LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier
LM6144BIN/NOPB
LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier LM6144BIN/NOPB
Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85

Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6144BIN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6144BIN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LM6144BIN/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
 - LM6144BIN/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 2500uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Op Amps - 5343582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5343582
Op Amps 5343582
Texas Instruments LM6144BIN/NOPB

Texas Instruments LM6144BIN/NOPB

Supplier's Site
Op Amps - 5343582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5343582P
Op Amps 5343582P
Texas Instruments LM6144BIN/NOPB

Texas Instruments LM6144BIN/NOPB

Supplier's Site
Op Amps - 1218786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218786
Op Amps 1218786
Texas Instruments LM6144BIN/NOPB

Texas Instruments LM6144BIN/NOPB

Supplier's Site
Singapore, Singapore
Quad 17MHz 24V 750uA Operational Amplifier IC
687-LM6144BIN/NOPB
Quad 17MHz 24V 750uA Operational Amplifier IC 687-LM6144BIN/NOPB
Quad Op Amp, 17MHz, Rail-to-Rail, 24V, 750uA, 4-Ch, DIP Product overview: LM6144BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 17MHz, 24V, 750uA, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 17MHz, 24V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144BIN/NOPB can be used for catalog matching and distributor lookup.

Quad Op Amp, 17MHz, Rail-to-Rail, 24V, 750uA, 4-Ch, DIP Product overview: LM6144BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 17MHz, 24V, 750uA, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 17MHz, 24V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144BIN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB - 106990-LM6144BIN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB
106990-LM6144BIN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB 106990-LM6144BIN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106990-LM6144BIN/NOP B Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 174nA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 750μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106990-LM6144BIN/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Amplifier IC - 47449378 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47449378
Linear Amplifier IC 47449378
OP AMP, QUAD 17MHZ RRI/O, 6144, DIP; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:25V/S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, QUAD 17MHZ RRI/O, 6144, DIP; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:25V/S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6144BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LM6144BIN/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6144BIN/NOPB
Operational Amplifiers - Op Amps LM6144BIN/NOPB
Operational Amplifiers - Op Amps Quad Hi Spd/Low Pwr RRIO Amp

Operational Amplifiers - Op Amps Quad Hi Spd/Low Pwr RRIO Amp

Buy Now Datasheet
Op Amp, Quad 17Mhz Rri/o, 6144, Dip; No. Of Amplifiers Texas Instruments - 28AH3586 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad 17Mhz Rri/o, 6144, Dip; No. Of Amplifiers Texas Instruments
28AH3586
Op Amp, Quad 17Mhz Rri/o, 6144, Dip; No. Of Amplifiers Texas Instruments 28AH3586
OP AMP, QUAD 17MHZ RRI/O, 6144, DIP; No. of Amplifiers:4 Amplifier; Bandwidth:17MHz; Slew Rate:25V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, QUAD 17MHZ RRI/O, 6144, DIP; No. of Amplifiers:4 Amplifier; Bandwidth:17MHz; Slew Rate:25V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6144BIN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6144BIN/NOPB
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
IC OPAMP GP 4 CIRCUIT 14DIP - 815-LM6144BIN/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14DIP
815-LM6144BIN/NOPB
IC OPAMP GP 4 CIRCUIT 14DIP 815-LM6144BIN/NOPB
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM6144BIN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6144BIN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6144BIN/NOPB
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM6144BIN/NOPB LM6144BIN/NOPB-ND LM6144BIN/NOPB 5343582 5343582P 687-LM6144BIN/NOPB 106990-LM6144BIN/NOPB 47449378 LM6144BIN/NOPB LM6144BIN/NOPB 28AH3586 LM6144BIN/NOPB 815-LM6144BIN/NOPB LM6144BIN/NOPB
Product Name LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Quad 17MHz 24V 750uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6144BIN/NOPB Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, Quad 17Mhz Rri/o, 6144, Dip; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 4 CIRCUIT 14DIP Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 1.8 volts
VOS 1 millivolts 1.3 millivolts 1.3 millivolts
Quiescent Current (IQ) 800 microamps
CMRR 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details