Low Power Low Offset Voltage Dual Comparator 8-SOIC -40 to 85
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
COMPARATOR DUAL, SMD, 2903, SOIC8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
ANALOG COMPARATOR, LM2903-N SERIES, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SOIC-8, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Lo pwr Lo Offset Vtg Dual Comparator
| Texas Instruments | RS Components, Ltd. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM2903M | 2687506 | LM2903M | LM2903M | 64AH3836 | 47440473 | LM2903M |
| Product Name | LM2903-N Low Power Low Offset Voltage Dual Comparator | Comparators | Comparators | Comparators | Comparator Dual, Smd, 2903, Soic8; Comparator Type Texas Instruments | IC Chip | Analog Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; DTL, MOS, TTL, ECL, CMOS |