Differential Comparator With Strobes 8-SOIC 0 to 70
Single comparator,LM311D SO8 200nsec
Single comparator,LM311D SO8 200nsec
Single comparator,LM311D SO8 200nsec
Comparator, 1 Func, 7500uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
Comparator General Purpose MOS, Open-Collector, Open-Emitter, TTL 8-SOIC
Comparator General Purpose MOS, Open-Collector, Open-Emitter, TTL 8-SOIC
IC DIFF COMP W/STROBE 8-SOIC
Analog Comparators Single Channler
COMPARATOR, 1 FUNC, 10000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
SINGLE CHANNEL W/STROBE COMPAR; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:MOS, TTL; Operating RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | LM311D | 5172396 | 5172396P | LM311D | LM311D | LM311D | LM311D | 17171954 | 64AH3843 |
| Product Name | LM311 Differential Comparator With Strobes | Comparators | Comparators | Comparators | Linear - Comparators | Analog Comparators | IC Chip | Single Channel W/strobe Compar; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |||||||
| VOS | 7.5 millivolts | 7.5 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | Open collector/emitter | Open Collector/Emitter |