Voltage Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082685-LM311M
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Alternative Parts (Cross-Reference): LM311MX; LM311M/HALF; LM311M; LM311MX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
1-Ch Bipolar Comparator, 30V, 50mA, TTL Out, SOIC Product overview: LM311M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, 50mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311M can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 10000uV Offset-Max, 200ns Response Time, BIPolar, PDSO8
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Comparator General Purpose Open-Collector, Open-Emitter 8-SOIC
IC VOLTAGE COMPARATOR 8-SOIC
Analog Comparators Vtg Comparator
COMPARATOR, 1 FUNC, 10000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM311M | 082685-LM311M | 692-LM311M | LM311M | LM311M | LM311M | LM311M | 72627184 |
| Product Name | LM311-N Voltage Comparator | Linear - Linear - Comparators - LM311M | 30V 50mA SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | IC Chip | |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 9 volts | |||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |