The LMV324ID is a quad low-voltage operational amplifier designed for rail-to-rail output swing, suitable for applications requiring low-voltage operation between 2.7 V and 5.5 V. It operates effectively across a temperature range of -40°C to 125°C, making it versatile for various environments. The device features low supply current, with a typical consumption of 410 OºA, which contributes to its efficiency in battery-powered applications. It also includes ESD protection that exceeds the JESD 22 standard, ensuring reliability in sensitive applications. The LMV324ID is available in a 14-pin SOIC package, facilitating integration into compact designs. This amplifier is ideal for general-purpose amplification tasks in consumer electronics, HVAC systems, and motor control applications.
Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202071-LMV324ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 410μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LMV324
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 1MHz GBW, Rail-to-Rail, 2.7-5.5V, SOIC Product overview: LMV324ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, QUAD LOW VOLT RRO/P, SOIC14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Low V R/R
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
DISCONTINUED BY MANUFACTURER, IC,OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324ID | 1202071-LMV324ID | LMV324ID | 296-9569-5-ND | 687-LMV324ID | 815-LMV324ID | 26AJ7070 | LMV324ID | LMV324ID | LMV324ID | 16974429 | LMV324ID |
| Product Name | LMV324 Quad Low-Voltage Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324ID | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 5.5V SOIC Operational Amplifier IC | IC OPAMP GP 4 CIRCUIT 14SOIC | Op Amp, Quad Low Volt Rro/p, Soic14; Msl Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||||||
| VOS | 7 millivolts | 1.7 millivolts | 1.7 millivolts | |||||||||
| Quiescent Current (IQ) | 170 microamps | |||||||||||
| CMRR | 50 dB |