Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
Dual 100MHz Video Amp, 18V, SOIC, 2-Ch Product overview: LM6172IM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IM/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, 62MHZ BAND WIDTH, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual High Speed,Low Pwr Amp
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC, OP AMP, DUAL, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:3000V/µs; Supply Voltage Range:5.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172IM/NOPB | 687-LM6172IM/NOPB | LM6172IM/NOPB-ND | 1977315 | 1977315P | 47446610 | LM6172IM/NOPB | LM6172IM/NOPB | LM6172IM/NOPB | LM6172IM/NOPB | LM6172IM/NOPB | 34AH0970 |
| Product Name | LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Dual 100MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Dual, Powerwise; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | PDIP,SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 15 volts | 36 volts | 5.5 volts | 5.5 volts | 5.5 to 36 volts | |||||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | 3000 V/µs |