Texas Instruments High-Performance Analog Linear Amplifier IC CD74HC75E

Description
LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 16699093 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16699093
Linear Amplifier IC 16699093
LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Amplifier and Comparator Chips
Product Number 16699093
Product Name Linear Amplifier IC
Device Type Differential Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
24V 12.5W 1.8GHz Rf Amplifier - 860-QPA3390TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP
View Details
4 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers