Texas Instruments LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6132BIN/NOPB

Description
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85
Request a Quote
Description
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM6132BIN/NOPB is a dual, low-power, 10 MHz rail-to-rail input and output operational amplifier in an 8-pin PDIP package measuring 9.81 mm × 6.35 mm. It operates from a 2.7 V to over 24 V supply range with a typical supply current of 360 μA per amplifier. The device supports a common-mode input voltage range of −0.25 V to 5.25 V at a 5 V supply and provides a slew rate of 12 V/μs. It is rated for operation from −40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The LM6132BIN/NOPB is a dual, low-power, 10 MHz rail-to-rail input and output operational amplifier in an 8-pin PDIP package measuring 9.81 mm × 6.35 mm. It operates from a 2.7 V to over 24 V supply range with a typical supply current of 360 μA per amplifier. The device supports a common-mode input voltage range of −0.25 V to 5.25 V at a 5 V supply and provides a slew rate of 12 V/μs. It is rated for operation from −40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier - LM6132BIN/NOPB - Texas Instruments
Dallas, TX, United States
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier
LM6132BIN/NOPB
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6132BIN/NOPB
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85

Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6132BIN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6132BIN/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LM6132BIN/NOPB-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 24V Operational Amplifier IC
687-LM6132BIN/NOPB
Dual 10MHz 24V Operational Amplifier IC 687-LM6132BIN/NOPB
Dual Op Amp, 10MHz, Rail-to-Rail, 24V, 8-PDIP Product overview: LM6132BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132BIN/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, Rail-to-Rail, 24V, 8-PDIP Product overview: LM6132BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132BIN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM6132BIN/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
 - LM6132BIN/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB - 132639-LM6132BIN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB
132639-LM6132BIN/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB 132639-LM6132BIN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132639-LM6132BIN/NOP B Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 14 V/μs Current - Input Bias: 125nA Voltage - Input Offset: 1.7mV Family Name: LM6132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 390μA Channel Output Current: 4mA Gain Bandwidth Product (GBP): 11MHz Alternative Parts (Cross-Reference): LT6001CDD#PBF; LT6001CMS8#TRM ; LT6001IDD#TR; LT6001CDD; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132639-LM6132BIN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Family Name: LM6132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): LT6001CDD#PBF; LT6001CMS8#TRM ; LT6001IDD#TR; LT6001CDD;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 7616012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7616012P
Op Amps 7616012P
Texas Instruments LM6132BIN/NOPB

Texas Instruments LM6132BIN/NOPB

Supplier's Site
Op Amps - 9216992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9216992
Op Amps 9216992
Texas Instruments LM6132BIN/NOPB

Texas Instruments LM6132BIN/NOPB

Supplier's Site
Op Amps - 7616012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7616012
Op Amps 7616012
Texas Instruments LM6132BIN/NOPB

Texas Instruments LM6132BIN/NOPB

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6132BIN/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6132BIN/NOPB
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6132BIN/NOPB
Operational Amplifiers - Op Amps LM6132BIN/NOPB
Operational Amplifiers - Op Amps 7Mhz,350Ua Supl.Cur Dual Amp

Operational Amplifiers - Op Amps 7Mhz,350Ua Supl.Cur Dual Amp

Buy Now Datasheet
Linear Amplifier IC - 47451561 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47451561
Linear Amplifier IC 47451561
OP AMP, 10MHZ, 14V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 10MHZ, 14V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:1.8V TO 24V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Op-Amp, Dual, 10Mhz, 14V/us, Dip-8; No. Of Amplifiers Texas Instruments - 29AH6395 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 10Mhz, 14V/us, Dip-8; No. Of Amplifiers Texas Instruments
29AH6395
Op-Amp, Dual, 10Mhz, 14V/us, Dip-8; No. Of Amplifiers Texas Instruments 29AH6395
OP-AMP, DUAL, 10MHZ, 14V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:14V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 10MHZ, 14V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:14V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM6132BIN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6132BIN/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6132BIN/NOPB
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6132BIN/NOPB
Instrumentation, OP Amps, Buffer Amps LM6132BIN/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM6132BIN/NOPB LM6132BIN/NOPB-ND 687-LM6132BIN/NOPB LM6132BIN/NOPB 132639-LM6132BIN/NOPB 7616012P 9216992 LM6132BIN/NOPB LM6132BIN/NOPB 47451561 29AH6395 LM6132BIN/NOPB LM6132BIN/NOPB
Product Name LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 10MHz 24V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIN/NOPB Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Op-Amp, Dual, 10Mhz, 14V/us, Dip-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 24 volts 1.8 to 24 volts 1.8 to 24 volts
VOS 2 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 450 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
 - CLC5665IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers