onsemi Logic - Logic - Comparators - 74F521PC 74F521PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076232-74F521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F521N; 74F521PC_Q; SN74F521N3; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076232-74F521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F521N; 74F521PC_Q; SN74F521N3; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - 74F521PC - 076232-74F521PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - 74F521PC
076232-74F521PC
Logic - Logic - Comparators - 74F521PC 076232-74F521PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076232-74F521PC Packaging: Tube/Rail Type: Identity Comparator Mounting: Through Hole Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74F521N; 74F521PC_Q; SN74F521N3; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076232-74F521PC
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Through Hole
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74F521N; 74F521PC_Q; SN74F521N3;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
8-bit Through-Hole 5V Linear Comparator IC
692-74F521PC
8-bit Through-Hole 5V Linear Comparator IC 692-74F521PC
8-Bit Identity Comparator, 5V, 10ns, PDIP, Through Hole Product overview: 74F521PC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74F521PC can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator, 5V, 10ns, PDIP, Through Hole Product overview: 74F521PC from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74F521PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - 74F521PC - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
74F521PC
Logic - Comparators 74F521PC
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
IC Chip - 16118946 - Radwell International
Willingboro, NJ, United States
IC Chip
16118946
IC Chip 16118946
COMPARATOR LOGIC IC; LOGIC TYPE:COMPARATOR; LOGIC FAMILY:F; LOGIC BASE NUMBER:74521; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:20. FREE 2 YEAR RADWELL WARRANTY

COMPARATOR LOGIC IC; LOGIC TYPE:COMPARATOR; LOGIC FAMILY:F; LOGIC BASE NUMBER:74521; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Comparators - 74F521PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74F521PC
Comparators 74F521PC
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Comparators - 74F521PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
74F521PC
Comparators 74F521PC
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Amplifier and Comparator Chips Analog Comparators
Product Number 076232-74F521PC 692-74F521PC 74F521PC 16118946 74F521PC
Product Name Logic - Logic - Comparators - 74F521PC 8-bit Through-Hole 5V Linear Comparator IC Logic - Comparators IC Chip Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data