Dual Comparator IC, ±18V/36V, 2-Ch, SOIC, 1.3µs, TTL Output Product overview: LM293DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DT can be used for catalog matching and distributor lookup.
Comparator Dual +/-18/36V SOIC8
LOW POWER COMPARATOR, DUAL, 1.3 uS, SOIC-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector RoHS Compliant: Yes
IC, LOW POWER COMP, DUAL, 1.3 uS, SOIC-8, FULL REEL; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Analogue Comparator, Dual, Voltage, 2, 1.3 s, 2V to 36V, SOIC, 8 RoHS Compliant: Yes
COMPARATOR, DUAL, 36V, 300NS, 8SO; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Analog Comparators Lo-Pwr Dual Voltage
5mV 250nA SO-8 Comparators ROHS
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
LOW POWER COMPARATOR, DUAL, 1.3 US, SOIC-8; COMPARATOR TYPE:VOLTAGE; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3¦S; SUPPLY VOLTAGE RANGE:2V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:OPEN COLLECTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR LP DUAL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 692-LM293DT | 7140773 | 7140773P | 89K0671 | 61X9581 | LM293DT | LM293DT | LM293DT | 16462151 | LM293DT |
| Product Name | Dual 18V 36V SOIC Linear Comparator IC | Comparators | Comparators | Low Power Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Stmicroelectronics | Analogue Comparator, Dual, Voltage, 2, 1.3 S, 2V To 36V, Soic, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | IC Chip | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 28 volts | 2 to 36 volts | 2 to 36 volts | |||||||
| Power Dissipation (PD) | 710 milliwatts | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||||
| Package Type | Tape and Reel | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |