Precision CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Dual Op Amp, CMOS, 100kHz GBW, 4.5-15.5V, 40uA, PDIP Product overview: LMC6062IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 15.5V, 40uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 15.5V, 40uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6062IN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055141-LMC6062IN/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 40μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Medical, Signal Processing, Power Management
Operational Amplifier, 2 Func, 350uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 2 Func, 350uV Offset-Max, CMOS, PDIP8
OPERATIONAL AMPLIFIER, 100 KHZ, 2, 35 V/MS, 4.5V TO 15.5V, DIP, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, DUAL, 100KHZ, 0.035V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:100KHZ; SLEW RATE:35V/MS; SUPPLY VOLTAGE RANGE:4.5V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
OP-AMP, DUAL, 100KHZ, 0.035V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:35V/ms; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Prec CMOS Dual Micropwr Op Amp
LMC6062 PRECISION CMOS DUAL MICR
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6062IN/NOPB | LMC6062IN/NOPB-ND | 687-LMC6062IN/NOPB | 5344052 | 5344052P | 1055141-LMC6062IN/NOPB | LMC6062IN/NOPB | 47441565 | LMC6062IN/NOPB | 28AH2785 | LMC6062IN/NOPB | LMC6062IN/NOPB | LMC6062IN/NOPB | LMC6062IN/NOPB |
| Product Name | LMC6062 Precision CMOS Dual Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 100kHz 15.5V 40uA Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6062IN/NOPB | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 100Khz, 0.035V/us, Dip-8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | |||||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs |