The LM833N/NOPB is a dual audio operational amplifier in an 8-pin PDIP package, designed for audio systems with low noise, high slew rate, and wide bandwidth. It operates over a temperature range of -40°C to 85°C and is RoHS compliant with lead-free finish. The device features a typical slew rate of 7 V/μs, gain bandwidth of 15 MHz, and input noise voltage of 4.5 nV/√Hz. It is internally compensated and pin-compatible with industry-standard dual op amps.
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Audio Amplifier 2 Circuit 8-PDIP
2-Ch 15MHz Audio Op Amp, 18V, PDIP, 80dB CMRR/PSRR Product overview: LM833N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833N/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082860-LM833N/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifiers Dual Audio Op Amp
IC AUDIO 2 CIRCUIT 8DIP
INTEGRATED CIRCUIT, AUDIO AMPLIFIER, 15 MHZ, 40 MA, THROUGH HOLE, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM833N/NOPB | 296-44419-5-ND | 687-LM833N/NOPB | 082860-LM833N/NOPB | 5360127 | 5360127P | LM833N/NOPB | LM833N/NOPB | LM833N/NOPB | LM833N/NOPB | LM833N/NOPB | 47441285 |
| Product Name | LM833-N Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 15MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833N/NOPB | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 5 to 15 volts | 30 volts | 30 volts | |||||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||||
| CMRR | 80 dB |