Magnitude Comparator 4-Bit 16-Pin SO T/R Product overview: 74HC85D,653 from Nexperia is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74HC85D,653 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008554-74HC85D,653
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC85M96; 74HC85D; 74HC85D,652;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
Quantity per package: 2,500
IC COMPARATOR MAGNITUDE 16SOIC
Magnitude Comparator Bit Active High Output AB 16-SO
IC, MAGNITUDE COMPARATOR, ACTIVE HIGH, 4 BITS, A B, 6V, 5.2MA, 33NS, 16-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR MAGNITUDE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 692-74HC85D,653 | 1008554-74HC85D,653 | 74HC85D,653 | 74HC85D,653 | 162616915 | 74HC85D,653 |
| Product Name | Linear Comparator IC | Logic - Logic - Comparators - 74HC85D,653 | Logic - Comparators | Comparators | IC Chip | Comparators |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Pins | 16 |