Quadruple Operational Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019069-LM324AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM324A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM224N; BA14741; KA324A_NL;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automotive
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad General
General Purpose Amplifier 4 Circuit 14-PDIP
IC, OPERATIONAL AMPLIFIER, OP AMPS QUAD, GENERAL, 1.2 MHZ, 4 CHANNEL, 32 V, NO SHUTDOWN, 500 MV/US, 14 PIN-DIP PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
IC, OP AMP, QUAD, 12MHZ; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
LM324A QUADRUPLE IMPROVED OFFSET
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324AN | 019069-LM324AN | LM324AN | 296-9542-5-ND | 527732 | LM324AN | LM324AN | 17010994 | LM324AN | 64AH3844 | LM324AN |
| Product Name | LM324A Quadruple Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324AN | Instrumentation, Op Amps, Buffer Amps | Op Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad, 12Mhz; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 1.5 to 32 volts | 3 volts | |||||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||
| CMRR | 65 dB |