The LMC662 is a CMOS dual operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing and an input common-mode range that includes ground. It is available in an 8-pin PDIP package with operating temperatures from 0°C to 70°C. The device has an input offset voltage of 3mV, offset drift of 1.3μV/°C, input bias current of 2fA, and a slew rate of 1.1V/μs. Voltage gain is 126dB, and power consumption is 400μA per amplifier. The part meets RoHS standards with a NIPDAU lead finish and Level-1 moisture sensitivity rating.
CMOS Dual Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, 1.4MHz, 15.5V, CMOS, PDIP Product overview: LMC662CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 15.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC662CN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055163-LMC662CN/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 750μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial, Automotive
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
OP-AMP, DUAL, 1.4MHZ, 1.1V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.1V/µS; SUPPLY VOLTAGE RANGE:4.75V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps DUAL CMOS OP-AMP
IC CMOS 2 CIRCUIT 8DIP
OP AMP, 1.4MHZ, 1.1V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
OP-AMP, DUAL, 1.4MHZ, 1.1V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMC662CN/NOPB | 687-LMC662CN/NOPB | 1055163-LMC662CN/NOPB | LMC662CN/NOPB-ND | LMC662CN/NOPB | LMC662CN/NOPB | 47436059 | LMC662CN/NOPB | LMC662CN/NOPB | 41K2696 | 29AH6105 | LMC662CN/NOPB |
| Product Name | LMC662 CMOS Dual Operational Amplifier | Dual 1.4MHz 15.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC662CN/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments | Op-Amp, Dual, 1.4Mhz, 1.1V/us, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 4.75 volts | 4.75 to 15.5 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 650 microamps | |||||||||||
| CMRR | 70 dB |