Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 109615-LMC6462BIN/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.028 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 50μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Signal Processing
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Dual Op Amp, 50kHz BW, Rail-to-Rail, CMOS, PDIP Product overview: LMC6462BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 50kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6462BIN/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
IC CMOS 2 CIRCUIT 8DIP
OP-AMP, DUAL, 50KHZ, 0.028V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:50kHz; Slew Rate:28V/ms; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8DIP
OP-AMP, DUAL, 50KHZ, 0.028V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:50KHZ; SLEW RATE:28V/MS; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual MicroPwr RRIO CMOS OP Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6462BIN/NOPB | 109615-LMC6462BIN/NOPB | LMC6462BIN/NOPB-ND | 687-LMC6462BIN/NOPB | LMC6462BIN/NOPB | LMC6462BIN/NOPB | 29AH1060 | LMC6462BIN/NOPB | 47441677 | LMC6462BIN/NOPB | LMC6462BIN/NOPB | LMC6462BIN/NOPB |
| Product Name | LMC6462 Dual Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6462BIN/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 50kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 50Khz, 0.028V/us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | 3 volts | |||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 27.5 microamps | |||||||||||
| CMRR | 70 dB |