Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, MBCY8
General Purpose Amplifier 2 Circuit TO-99-8
Manufacturer: Texas Instruments
Win Source Part Number: 082595-LM158H
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
OPERATIONAL AMPLIFIER, DUAL IC, 1 MHZ, 0.5 V/US, TO -99-8, BANDWIDTH: 1 MHZ, SLEW RATE: 0.5 V/ S, SUPPLY VOLTAGE RANGE: 3 V TO 32 V, AMPLIFIER CASE STYLE: TO-99, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN: -55 C. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
IC, OP AMP, DUAL, TO-5-8, 158; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TO-99; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158H | LM158H | 296-38990-ND | 082595-LM158H | LM158H | LM158H | 47439238 | LM158H | LM158H | 29AH6208 |
| Product Name | LM158-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158H | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic, Op Amp, Dual, To-5-8, 158; No. Of Amplifiers Texas Instruments | |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 volts | 3 to 32 volts | ||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |