High Speed Dual Comparator 14-PDIP 0 to 70
Dual Comparator IC, 80ns, 18V, DIP-14, TTL Out Product overview: LM319N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319N can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Open-Emitter, TTL 14-PDIP
DISCONTINUED BY MANUFACTURER, COMPARATOR GENERAL PURPOSE DTL, OPEN-COLLECTOR, OPEN-EMITTER, RTL, TTL 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR DUAL HI SPD 14-DIP
IC COMPARATOR DUAL HI SPD 14-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM319N | 692-LM319N | LM319N | 72629602 | LM319N | 815-LM319N |
| Product Name | LM319-N High Speed Dual Comparator | Dual 18V DIP Linear Comparator IC | Comparators | Comparator | Linear - Comparators | IC COMPARATOR DUAL HI SPD 14-DIP |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 15 volts | |||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; Open-Collector, Open-Emitter, TTL | ||||
| Package Type | PDIP,SOIC | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) |