Quad Differential Comparator 14-SOIC 0 to 70
LM339A quad 1.3uS comparator, SOIC14
LM339A quad 1.3uS comparator, SOIC14
LM339A quad 1.3uS comparator, SOIC14
Quad Comparator, 4-Ch, 30V, SOIC, TTL/CMOS Out Product overview: LM339AD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AD can be used for catalog matching and distributor lookup.
TEXAS INSTRUMENTS - LM339AD - Analog Comparator, Quad, Low Power, 4 Comparators, 300 ns, ± 1V to ± 18V, SOIC, 14 Pins
Analog Comparators Quad Differential
IC QUAD DIFF COMP 14 -SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
QUADRUPLE DIFFERENTIAL COMPARA; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Instrumentation Amplifier Chips | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM339AD | 5171882 | 5171882P | 692-LM339AD | 815-LM339AD | LM339AD | LM339AD | LM339AD | 28AH3323 | 16944579 |
| Product Name | LM339A Quad Differential Comparator | Comparators | Comparators | Quad 30V SOIC Linear Comparator IC | TEXAS INSTRUMENTS - LM339AD - Analog Comparator, Quad, Low Power, 4 Comparators, 300 ns, ± 1V to ± 18V, SOIC, 14 Pins | Analog Comparators | Linear - Comparators | Comparators | Quadruple Differential Compara; Comparator Type Texas Instruments | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 5 volts | 2 to 36 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | Open collector | Open Collector |