Dual General-Purpose Operational Amplifier 8-CDIP -55 to 125
Dual Op Amp, 700kHz GBW, 100dB Gain, 16V Max, CDIP Product overview: LM158JG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158JG can be used for catalog matching and distributor lookup.
CDIP-8 Operational Amplifier ROHS
IC, OP-AMP, 0.7MHZ, 0.3V/ S, DIP-8; OP AMP TYPE:HIGH GAIN; NO. OF AMPLIFIERS:2; BANDWIDTH:700KHZ; SLEW RATE:0.3V/ S; SUPPLY VOLTAGE RANGE:1.5V TO 16V;. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LM158JG | 1977205 | 1977205P | 687-LM158JG | LM158JG | 31521075 |
| Product Name | LM158 Dual General-Purpose Operational Amplifier | Op Amps | Op Amps | Dual 700kHz 16V Operational Amplifier IC | Amplifier and Comparator Chips | Linear Amplifier IC |
| VOS | 5 millivolts | |||||
| CMRR | 70 dB | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Package Type | CDIP,LCCC | DIP; CDIP; Cdip | DIP; CDIP; CDIP | Rail/Tube | ||
| Standards | RoHS | RoHS |