Texas Instruments LM124 Quadruple Operational Amplifier LM124D

Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM124 Quadruple Operational Amplifier - LM124D - Texas Instruments
Dallas, TX, United States
LM124 Quadruple Operational Amplifier
LM124D
LM124 Quadruple Operational Amplifier LM124D
Quadruple Operational Amplifier 14-SOIC -55 to 125

Quadruple Operational Amplifier 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM124D
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM124D
Quad Op Amp, 1.2MHz BW, 16V, 4-Ch, SOIC, Gen Purpose Product overview: LM124D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124D can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, 4-Ch, SOIC, Gen Purpose Product overview: LM124D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 082587-LM124D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082587-LM124D
Integrated Circuits(ICs) 082587-LM124D
Manufacturer: Texas Instruments Win Source Part Number: 082587-LM124D Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 50 Catalog: General Purpose Amplifier Type: General Purpose Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Supply: 1.4mA Current - Output / Channel: 60mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Alternative Parts (Cross-Reference): MC3303DG4; LM124WDT; LM2902YD; LM124D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 082587-LM124D
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Current - Output / Channel: 60mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): MC3303DG4; LM124WDT; LM2902YD; LM124D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-33304-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33304-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33304-5-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM124D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM124D
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM124D
Operational Amplifiers - Op Amps LM124D
Operational Amplifiers - Op Amps Quad Op Amp

Operational Amplifiers - Op Amps Quad Op Amp

Buy Now Datasheet
Comparator - 31521071 - Radwell International
Willingboro, NJ, United States
Comparator
31521071
Comparator 31521071
VOLTAGE COMPARATOR IC, NO. OF PINS:14, DUAL SUPPLY VOLTAGE MAX (V):16V, DUAL SUPPLY VOLTAGE MIN (V):1.5V, LEADED PROCESS COMPATIBLE:NO, PACKAGE/CASE:SOIC-14 , PEAK REFLOW COMPATIBLE (260 C):NO, SINGLE SUPPLY VOLTAGE MIN (+V):3V, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE COMPARATOR IC, NO. OF PINS:14, DUAL SUPPLY VOLTAGE MAX (V):16V, DUAL SUPPLY VOLTAGE MIN (V):1.5V, LEADED PROCESS COMPATIBLE:NO, PACKAGE/CASE:SOIC-14, PEAK REFLOW COMPATIBLE (260 C):NO, SINGLE SUPPLY VOLTAGE MIN (+V):3V, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Op Amp, 1.2Mhz, 0.5V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments - 83AH8046 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.5V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments
83AH8046
Op Amp, 1.2Mhz, 0.5V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments 83AH8046
OP AMP, 1.2MHZ, 0.5V/US, 3000UV, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

OP AMP, 1.2MHZ, 0.5V/US, 3000UV, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM124D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124D
Instrumentation, OP Amps, Buffer Amps LM124D
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Analog Comparators Operational Amplifiers Operational Amplifiers
Product Number LM124D 687-LM124D 082587-LM124D 296-33304-5-ND LM124D LM124D 31521071 83AH8046 LM124D
Product Name LM124 Quadruple Operational Amplifier Quad 1.2MHz 16V SOIC Operational Amplifier IC Integrated Circuits(ICs) Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Comparator Op Amp, 1.2Mhz, 0.5V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
VOS 3 millivolts 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC Rail/Tube SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 18 milliamps
VOS 1.5 millivolts
View Details